Capital Lighting, Inc. POR-8822-10-LEAF-ABRS Bathroom Fixtures-Two Lights 670665

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 5.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 5.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8822-10-LEAF-ABRS Bathroom Fixtures-Two Lights - 670665 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8822-10-LEAF-ABRS Bathroom Fixtures-Two Lights
670665
POR-8822-10-LEAF-ABRS Bathroom Fixtures-Two Lights 670665
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 5.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Extension: 5.25
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Antique Brass
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670665
Product Name POR-8822-10-LEAF-ABRS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details