Capital Lighting, Inc. POR-8921-50-CHKR-CROM Sconces-Single Glass 670656

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8921-50-CHKR-CROM Sconces-Single Glass - 670656 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8921-50-CHKR-CROM Sconces-Single Glass
670656
POR-8921-50-CHKR-CROM Sconces-Single Glass 670656
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670656
Product Name POR-8921-50-CHKR-CROM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details