Capital Lighting, Inc. POR-8818-50-CHKR-DBRZ Mini Pendants-3 Light Cluster 670648

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8818-50-CHKR-DBRZ Mini Pendants-3 Light Cluster - 670648 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8818-50-CHKR-DBRZ Mini Pendants-3 Light Cluster
670648
POR-8818-50-CHKR-DBRZ Mini Pendants-3 Light Cluster 670648
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.75
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670648
Product Name POR-8818-50-CHKR-DBRZ Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details