Capital Lighting, Inc. POR-8829-20-LEAF-ABRS Mid. Chandeliers-Glass Up 670633

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8829-20-LEAF-ABRS Mid. Chandeliers-Glass Up - 670633 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8829-20-LEAF-ABRS Mid. Chandeliers-Glass Up
670633
POR-8829-20-LEAF-ABRS Mid. Chandeliers-Glass Up 670633
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brass
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670633
Product Name POR-8829-20-LEAF-ABRS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details