Capital Lighting, Inc. POR-8911-65-SAWT-NCKL Sconces-Single Glass 670626

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.25

Suppliers

Company
Product
Description
Supplier Links
POR-8911-65-SAWT-NCKL Sconces-Single Glass - 670626 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8911-65-SAWT-NCKL Sconces-Single Glass
670626
POR-8911-65-SAWT-NCKL Sconces-Single Glass 670626
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670626
Product Name POR-8911-65-SAWT-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details