Capital Lighting, Inc. POR-8911-20-BANL-DBRZ Sconces-Single Glass 670624

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
POR-8911-20-BANL-DBRZ Sconces-Single Glass - 670624 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8911-20-BANL-DBRZ Sconces-Single Glass
670624
POR-8911-20-BANL-DBRZ Sconces-Single Glass 670624
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670624
Product Name POR-8911-20-BANL-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details