Capital Lighting, Inc. POR-8829-40-LEAF-DBRZ Mid. Chandeliers-Glass Up 670610

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8829-40-LEAF-DBRZ Mid. Chandeliers-Glass Up - 670610 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8829-40-LEAF-DBRZ Mid. Chandeliers-Glass Up
670610
POR-8829-40-LEAF-DBRZ Mid. Chandeliers-Glass Up 670610
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670610
Product Name POR-8829-40-LEAF-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details