PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Bronze
Product Name: Six Light Bowls
Category: Crossbar
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 670490 |
| Product Name | PNA-9722-25-WAVE-DBRZ Pendants-Bowl Style |
| Application | Residential |