Capital Lighting, Inc. PNA-9791-25-PLET-DBRZ Pendants-Bowl Style 670468

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9791-25-PLET-DBRZ Pendants-Bowl Style - 670468 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9791-25-PLET-DBRZ Pendants-Bowl Style
670468
PNA-9791-25-PLET-DBRZ Pendants-Bowl Style 670468
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Bronze
Product Name: Three Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670468
Product Name PNA-9791-25-PLET-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details