Capital Lighting, Inc. POR-8764-10-BANL-NCKL Island/Pool Table-4 Light + 670457

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8764-10-BANL-NCKL Island/Pool Table-4 Light + - 670457 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8764-10-BANL-NCKL Island/Pool Table-4 Light +
670457
POR-8764-10-BANL-NCKL Island/Pool Table-4 Light + 670457
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 33.50
Extension: 12.5
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Brushed Nickel
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670457
Product Name POR-8764-10-BANL-NCKL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details