Capital Lighting, Inc. PNA-9727-35-WAVE-DBRZ Pendants-Bowl Style 670444

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9727-35-WAVE-DBRZ Pendants-Bowl Style - 670444 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9727-35-WAVE-DBRZ Pendants-Bowl Style
670444
PNA-9727-35-WAVE-DBRZ Pendants-Bowl Style 670444
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Dark Bronze
Product Name: Eight Light Bowls
Category: Crossbar
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670444
Product Name PNA-9727-35-WAVE-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details