Capital Lighting, Inc. POR-5120-BANL Sconces-Pocket 670438

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
POR-5120-BANL Sconces-Pocket - 670438 - Capital Lighting, Inc.
Columbus, OH, USA
POR-5120-BANL Sconces-Pocket
670438
POR-5120-BANL Sconces-Pocket 670438
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Translucent Porcelain
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670438
Product Name POR-5120-BANL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details