Capital Lighting, Inc. POR-8533-10-PLET-NCKL Bathroom Fixtures-Three Lights 670429

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
POR-8533-10-PLET-NCKL Bathroom Fixtures-Three Lights - 670429 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8533-10-PLET-NCKL Bathroom Fixtures-Three Lights
670429
POR-8533-10-PLET-NCKL Bathroom Fixtures-Three Lights 670429
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670429
Product Name POR-8533-10-PLET-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details