Capital Lighting, Inc. POR-8534-10-WFAL-CROM Bathroom Fixtures-Four Lights 670427

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
POR-8534-10-WFAL-CROM Bathroom Fixtures-Four Lights - 670427 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8534-10-WFAL-CROM Bathroom Fixtures-Four Lights
670427
POR-8534-10-WFAL-CROM Bathroom Fixtures-Four Lights 670427
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670427
Product Name POR-8534-10-WFAL-CROM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details