Capital Lighting, Inc. POR-8715-10-SAWT-MBLK Large Chandeliers-Glass Shade 670420

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Matte Black Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Matte Black Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8715-10-SAWT-MBLK Large Chandeliers-Glass Shade - 670420 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8715-10-SAWT-MBLK Large Chandeliers-Glass Shade
670420
POR-8715-10-SAWT-MBLK Large Chandeliers-Glass Shade 670420
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Matte Black Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: G16.5
Qty: 15
Wattage: 60
Finish: Matte Black
Product Name: 15 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670420
Product Name POR-8715-10-SAWT-MBLK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details