Capital Lighting, Inc. POR-5135-BMBO Sconces-Pocket 670419

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
POR-5135-BMBO Sconces-Pocket - 670419 - Capital Lighting, Inc.
Columbus, OH, USA
POR-5135-BMBO Sconces-Pocket
670419
POR-5135-BMBO Sconces-Pocket 670419
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Translucent Porcelain Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Translucent Porcelain
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670419
Product Name POR-5135-BMBO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details