PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 670405 |
| Product Name | POR-8532-10-SAWT-MBLK Bathroom Fixtures-Two Lights |
| Application | Residential |