Capital Lighting, Inc. POR-8923-40-WAVE-MBLK Bathroom Fixtures-Three Lights 670399

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8923-40-WAVE-MBLK Bathroom Fixtures-Three Lights - 670399 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8923-40-WAVE-MBLK Bathroom Fixtures-Three Lights
670399
POR-8923-40-WAVE-MBLK Bathroom Fixtures-Three Lights 670399
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 7.75
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670399
Product Name POR-8923-40-WAVE-MBLK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details