Capital Lighting, Inc. POR-8926-30-WAVE-CROM Bathroom Fixtures-Five+Lights 670395

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Chrome Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Chrome Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8926-30-WAVE-CROM Bathroom Fixtures-Five+Lights - 670395 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8926-30-WAVE-CROM Bathroom Fixtures-Five+Lights
670395
POR-8926-30-WAVE-CROM Bathroom Fixtures-Five+Lights 670395
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Chrome Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 56.50
Height: 7.50
Extension: 8.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Polished Chrome
Product Name: Six Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670395
Product Name POR-8926-30-WAVE-CROM Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details