Capital Lighting, Inc. 110212 Sconces-Single Candle 669888

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110212 Sconces-Single Candle - 669888 - Capital Lighting, Inc.
Columbus, OH, USA
110212 Sconces-Single Candle
669888
110212 Sconces-Single Candle 669888
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 19.00
Bulb
Type: TBD
Qty: 1
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669888
Product Name 110212 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details