Capital Lighting, Inc. 110175 Large Chandeliers-Candle 669883

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Length 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Twigs and Branches Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Length 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Twigs and Branches Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110175 Large Chandeliers-Candle - 669883 - Capital Lighting, Inc.
Columbus, OH, USA
110175 Large Chandeliers-Candle
669883
110175 Large Chandeliers-Candle 669883
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Length 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Twigs and Branches Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 41.00
Length 41.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Twigs and Branches
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669883
Product Name 110175 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details