Capital Lighting, Inc. 111207 Island/Pool Table-2 Light Bar 669879

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 57.50 Length 57.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 57.50 Length 57.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111207 Island/Pool Table-2 Light Bar - 669879 - Capital Lighting, Inc.
Columbus, OH, USA
111207 Island/Pool Table-2 Light Bar
669879
111207 Island/Pool Table-2 Light Bar 669879
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 57.50 Length 57.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 57.50
Length 57.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669879
Product Name 111207 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details