Capital Lighting, Inc. 111521 Pendants-Fabric Shade 669873

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 70.00 Bulb Type: Gu24 Qty: 3 Wattage: 23 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 70.00 Bulb Type: Gu24 Qty: 3 Wattage: 23 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111521 Pendants-Fabric Shade - 669873 - Capital Lighting, Inc.
Columbus, OH, USA
111521 Pendants-Fabric Shade
669873
111521 Pendants-Fabric Shade 669873
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 70.00 Bulb Type: Gu24 Qty: 3 Wattage: 23 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 70.00
Bulb
Type: Gu24
Qty: 3
Wattage: 23
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669873
Product Name 111521 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details