Capital Lighting, Inc. 111637 Pendants-Other 669870

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 195.50 Bulb Type: Candelabra Qty: 30 Wattage: 25 Finish: Rust Product Name: 30 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 195.50 Bulb Type: Candelabra Qty: 30 Wattage: 25 Finish: Rust Product Name: 30 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111637 Pendants-Other - 669870 - Capital Lighting, Inc.
Columbus, OH, USA
111637 Pendants-Other
669870
111637 Pendants-Other 669870
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 195.50 Bulb Type: Candelabra Qty: 30 Wattage: 25 Finish: Rust Product Name: 30 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 195.50
Bulb
Type: Candelabra
Qty: 30
Wattage: 25
Finish: Rust
Product Name: 30 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669870
Product Name 111637 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details