Capital Lighting, Inc. 112363 Pendants-Bowl Style 669869

Description
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Height: 75.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Antique Copper Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Height: 75.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Antique Copper Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112363 Pendants-Bowl Style - 669869 - Capital Lighting, Inc.
Columbus, OH, USA
112363 Pendants-Bowl Style
669869
112363 Pendants-Bowl Style 669869
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Height: 75.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Antique Copper Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 62.00
Height: 75.00
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Antique Copper
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669869
Product Name 112363 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details