Capital Lighting, Inc. 113066 Island/Pool Table-3 Light Bar 669865

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 56.50 Length 56.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Roast Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 56.50 Length 56.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Roast Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113066 Island/Pool Table-3 Light Bar - 669865 - Capital Lighting, Inc.
Columbus, OH, USA
113066 Island/Pool Table-3 Light Bar
669865
113066 Island/Pool Table-3 Light Bar 669865
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 56.50 Length 56.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Roast Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 56.50
Length 56.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Roast
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669865
Product Name 113066 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details