Capital Lighting, Inc. 112938 Pendants-Bowl Style 669862

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112938 Pendants-Bowl Style - 669862 - Capital Lighting, Inc.
Columbus, OH, USA
112938 Pendants-Bowl Style
669862
112938 Pendants-Bowl Style 669862
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.50
Bulb
Type: Medium
Qty: 4
Wattage: 50
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669862
Product Name 112938 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details