Capital Lighting, Inc. 106260 Lamps-Table Lamps 669856

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 47.00 Bulb Type: T6.5 Qty: 7 Wattage: 40 Finish: Bronze Product Name: Seven Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 47.00 Bulb Type: T6.5 Qty: 7 Wattage: 40 Finish: Bronze Product Name: Seven Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
106260 Lamps-Table Lamps - 669856 - Capital Lighting, Inc.
Columbus, OH, USA
106260 Lamps-Table Lamps
669856
106260 Lamps-Table Lamps 669856
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 47.00 Bulb Type: T6.5 Qty: 7 Wattage: 40 Finish: Bronze Product Name: Seven Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 47.00
Bulb
Type: T6.5
Qty: 7
Wattage: 40
Finish: Bronze
Product Name: Seven Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669856
Product Name 106260 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details