Capital Lighting, Inc. 106965 Large Chandeliers-Glass Shade 669851

Description
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Height: 84.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brass Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Height: 84.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brass Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106965 Large Chandeliers-Glass Shade - 669851 - Capital Lighting, Inc.
Columbus, OH, USA
106965 Large Chandeliers-Glass Shade
669851
106965 Large Chandeliers-Glass Shade 669851
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Height: 84.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brass Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 96.00
Height: 84.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Brass
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669851
Product Name 106965 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details