Capital Lighting, Inc. 112084 Large Chandeliers-Candle 669849

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 87.00 Bulb Type: Medium Qty: 21 Finish: Black Product Name: 21 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 87.00 Bulb Type: Medium Qty: 21 Finish: Black Product Name: 21 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112084 Large Chandeliers-Candle - 669849 - Capital Lighting, Inc.
Columbus, OH, USA
112084 Large Chandeliers-Candle
669849
112084 Large Chandeliers-Candle 669849
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 87.00 Bulb Type: Medium Qty: 21 Finish: Black Product Name: 21 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 87.00
Bulb
Type: Medium
Qty: 21
Finish: Black
Product Name: 21 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669849
Product Name 112084 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details