Capital Lighting, Inc. 112356 Semi-Flush Mts.-Bowl Style 669848

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir/Sterling Onyx Sb Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir/Sterling Onyx Sb Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112356 Semi-Flush Mts.-Bowl Style - 669848 - Capital Lighting, Inc.
Columbus, OH, USA
112356 Semi-Flush Mts.-Bowl Style
669848
112356 Semi-Flush Mts.-Bowl Style 669848
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir/Sterling Onyx Sb Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafe Noir/Sterling Onyx Sb
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669848
Product Name 112356 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details