Capital Lighting, Inc. 112101 Pendants-Bowl Style 669844

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sea Green Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sea Green Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112101 Pendants-Bowl Style - 669844 - Capital Lighting, Inc.
Columbus, OH, USA
112101 Pendants-Bowl Style
669844
112101 Pendants-Bowl Style 669844
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sea Green Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sea Green
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669844
Product Name 112101 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details