Capital Lighting, Inc. 112107 Pendants-Other 669843

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112107 Pendants-Other - 669843 - Capital Lighting, Inc.
Columbus, OH, USA
112107 Pendants-Other
669843
112107 Pendants-Other 669843
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: White
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669843
Product Name 112107 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details