Capital Lighting, Inc. 114584 Bathroom Fixtures-Four Lights 669823

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
114584 Bathroom Fixtures-Four Lights - 669823 - Capital Lighting, Inc.
Columbus, OH, USA
114584 Bathroom Fixtures-Four Lights
669823
114584 Bathroom Fixtures-Four Lights 669823
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Black
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669823
Product Name 114584 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details