Capital Lighting, Inc. 82627 Sconces-Other 669821

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82627 Sconces-Other - 669821 - Capital Lighting, Inc.
Columbus, OH, USA
82627 Sconces-Other
669821
82627 Sconces-Other 669821
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669821
Product Name 82627 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details