Capital Lighting, Inc. 112136 Sconces-Pocket 669804

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112136 Sconces-Pocket - 669804 - Capital Lighting, Inc.
Columbus, OH, USA
112136 Sconces-Pocket
669804
112136 Sconces-Pocket 669804
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669804
Product Name 112136 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details