Capital Lighting, Inc. 104458 Sconces-Double Candle 669581

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Custom Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Custom Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
104458 Sconces-Double Candle - 669581 - Capital Lighting, Inc.
Columbus, OH, USA
104458 Sconces-Double Candle
669581
104458 Sconces-Double Candle 669581
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Custom Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Custom
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669581
Product Name 104458 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details