Capital Lighting, Inc. 112053 Large Chandeliers-Candle 669558

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 114.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 114.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112053 Large Chandeliers-Candle - 669558 - Capital Lighting, Inc.
Columbus, OH, USA
112053 Large Chandeliers-Candle
669558
112053 Large Chandeliers-Candle 669558
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 114.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 114.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669558
Product Name 112053 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details