Capital Lighting, Inc. P8037-077 Island/Pool Table-4 Light + 669383

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.50 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Chrome Product Name: Four Light Pendant In Chrome Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.50 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Chrome Product Name: Four Light Pendant In Chrome Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P8037-077 Island/Pool Table-4 Light + - 669383 - Capital Lighting, Inc.
Columbus, OH, USA
P8037-077 Island/Pool Table-4 Light +
669383
P8037-077 Island/Pool Table-4 Light + 669383
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.50 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Chrome Product Name: Four Light Pendant In Chrome Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 24.50
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Chrome
Product Name: Four Light Pendant In Chrome Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669383
Product Name P8037-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details