Capital Lighting, Inc. P8038-077 Island/Pool Table-4 Light + 669381

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 24.50 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome Product Name: Six Light Pendant In Chrome Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 24.50 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome Product Name: Six Light Pendant In Chrome Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P8038-077 Island/Pool Table-4 Light + - 669381 - Capital Lighting, Inc.
Columbus, OH, USA
P8038-077 Island/Pool Table-4 Light +
669381
P8038-077 Island/Pool Table-4 Light + 669381
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 24.50 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome Product Name: Six Light Pendant In Chrome Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 24.50
Bulb
Type: G4
Qty: 6
Wattage: 20
Finish: Chrome
Product Name: Six Light Pendant In Chrome Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669381
Product Name P8038-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details