Capital Lighting, Inc. P900-1-084 Lamps-Table Lamps 669380

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Extension: 10 Bulb Type: Medium/CFL Qty: 1 Wattage: 13 Finish: Nickel Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Extension: 10 Bulb Type: Medium/CFL Qty: 1 Wattage: 13 Finish: Nickel Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
P900-1-084 Lamps-Table Lamps - 669380 - Capital Lighting, Inc.
Columbus, OH, USA
P900-1-084 Lamps-Table Lamps
669380
P900-1-084 Lamps-Table Lamps 669380
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Extension: 10 Bulb Type: Medium/CFL Qty: 1 Wattage: 13 Finish: Nickel Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Extension: 10
Bulb
Type: Medium/CFL
Qty: 1
Wattage: 13
Finish: Nickel
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669380
Product Name P900-1-084 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details