Capital Lighting, Inc. P5253-077 Bathroom Fixtures-Three Lights 669359

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5253-077 Bathroom Fixtures-Three Lights - 669359 - Capital Lighting, Inc.
Columbus, OH, USA
P5253-077 Bathroom Fixtures-Three Lights
669359
P5253-077 Bathroom Fixtures-Three Lights 669359
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 4.50
Extension: 4
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669359
Product Name P5253-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details