Capital Lighting, Inc. P5902-084 Bathroom Fixtures-Two Lights 669355

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Product Name: Two Light Bath Bar In Brushed Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Product Name: Two Light Bath Bar In Brushed Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5902-084 Bathroom Fixtures-Two Lights - 669355 - Capital Lighting, Inc.
Columbus, OH, USA
P5902-084 Bathroom Fixtures-Two Lights
669355
P5902-084 Bathroom Fixtures-Two Lights 669355
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Product Name: Two Light Bath Bar In Brushed Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.00
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Nickel
Product Name: Two Light Bath Bar In Brushed Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669355
Product Name P5902-084 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details