Capital Lighting, Inc. P5451-613 Sconces-Single Glass 669354

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Wall Sconce In Polished Nickel Finish Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Wall Sconce In Polished Nickel Finish Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P5451-613 Sconces-Single Glass - 669354 - Capital Lighting, Inc.
Columbus, OH, USA
P5451-613 Sconces-Single Glass
669354
P5451-613 Sconces-Single Glass 669354
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Wall Sconce In Polished Nickel Finish Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 4.75
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Nickel
Product Name: One Light Wall Sconce In Polished Nickel Finish
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669354
Product Name P5451-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details