Capital Lighting, Inc. P5454-613 Bathroom Fixtures-Four Lights 669351

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Product Name: Four Light Bath Bar In Polished Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Product Name: Four Light Bath Bar In Polished Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5454-613 Bathroom Fixtures-Four Lights - 669351 - Capital Lighting, Inc.
Columbus, OH, USA
P5454-613 Bathroom Fixtures-Four Lights
669351
P5454-613 Bathroom Fixtures-Four Lights 669351
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Product Name: Four Light Bath Bar In Polished Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 4.75
Extension: 6.5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Nickel
Product Name: Four Light Bath Bar In Polished Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669351
Product Name P5454-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details