Capital Lighting, Inc. P5191-077 Sconces-Single Glass 669329

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce In Chrome Finish Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce In Chrome Finish Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P5191-077 Sconces-Single Glass - 669329 - Capital Lighting, Inc.
Columbus, OH, USA
P5191-077 Sconces-Single Glass
669329
P5191-077 Sconces-Single Glass 669329
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce In Chrome Finish Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 7
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce In Chrome Finish
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669329
Product Name P5191-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details