Capital Lighting, Inc. Sconces-Single Candle 669306

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 4 Product Name: One Light Wall Sconce UPC: 633779000201 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 4 Product Name: One Light Wall Sconce UPC: 633779000201 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 669306 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
669306
Sconces-Single Candle 669306
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 4 Product Name: One Light Wall Sconce UPC: 633779000201 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Length 15.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wet White
Weight: 4
Product Name: One Light Wall Sconce
UPC: 633779000201
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669306
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details