PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Semi Flush In Chrome Finish
Category: Semi Flush
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 669303 |
| Product Name | P035-077 Semi-Flush Mts.-Drum Shade |
| Application | Residential |