Capital Lighting, Inc. N2501-242 Sconces-Single Glass 669194

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 6.69 Product Name: One Light Bath UPC: 840254034839 Category: Bath Glass: Avorio Mezzo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 6.69 Product Name: One Light Bath UPC: 840254034839 Category: Bath Glass: Avorio Mezzo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2501-242 Sconces-Single Glass - 669194 - Capital Lighting, Inc.
Columbus, OH, USA
N2501-242 Sconces-Single Glass
669194
N2501-242 Sconces-Single Glass 669194
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 6.69 Product Name: One Light Bath UPC: 840254034839 Category: Bath Glass: Avorio Mezzo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 6.69
Product Name: One Light Bath
UPC: 840254034839
Category: Bath
Glass: Avorio Mezzo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669194
Product Name N2501-242 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details