Capital Lighting, Inc. N6190-84 Mid. Chandeliers-Glass Up 669157

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Nickel Weight: 21.78 Product Name: Eight Light Chandelier UPC: 840254032156 Category: Chandelier Glass: Frost Combination Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Nickel Weight: 21.78 Product Name: Eight Light Chandelier UPC: 840254032156 Category: Chandelier Glass: Frost Combination Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6190-84 Mid. Chandeliers-Glass Up - 669157 - Capital Lighting, Inc.
Columbus, OH, USA
N6190-84 Mid. Chandeliers-Glass Up
669157
N6190-84 Mid. Chandeliers-Glass Up 669157
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Nickel Weight: 21.78 Product Name: Eight Light Chandelier UPC: 840254032156 Category: Chandelier Glass: Frost Combination Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.50
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Nickel
Weight: 21.78
Product Name: Eight Light Chandelier
UPC: 840254032156
Category: Chandelier
Glass: Frost Combination
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669157
Product Name N6190-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details